- Brand : Koh-I-Noor
- Product name : Space
- Product code : S5010-056
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 6618
- Info modified on : 25 Jan 2018 23:14:08
-
Short summary description Koh-I-Noor Space table lamp Black
:
Koh-I-Noor Space, Black, Metal, 520 mm, 330 mm, 170 mm, 1 kg
-
Long summary description Koh-I-Noor Space table lamp Black
:
Koh-I-Noor Space. Product colour: Black, Material: Metal. Height: 520 mm. Package width: 330 mm, Package height: 170 mm, Package weight: 1 kg