- Brand : Alco
- Product name : Maryland
- Product code : U902018
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 7763
- Info modified on : 07 Feb 2017 01:13:47
-
Short summary description Alco Maryland table lamp Gold, Green
:
Alco Maryland, Gold, Green, 290 mm, 300 mm, 400 mm, 2 kg
-
Long summary description Alco Maryland table lamp Gold, Green
:
Alco Maryland. Product colour: Gold, Green. Height: 290 mm. Package width: 300 mm, Package height: 400 mm, Package weight: 2 kg