- Brand : Alco
- Product name : Boston
- Product code : U909092
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 15798
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Alco Boston table lamp Black
:
Alco Boston, Black, 3600 K, 425 mm, 480 mm
-
Long summary description Alco Boston table lamp Black
:
Alco Boston. Product colour: Black. Colour temperature: 3600 K. Height: 425 mm, Width: 480 mm