- Brand : Alco
- Product name : Bahamas
- Product code : U909400
- Category : Floor Lighting
- Data-sheet quality : created/standardized by Icecat
- Product views : 7205
- Info modified on : 07 Oct 2019 11:49:58
-
Short summary description Alco Bahamas floor lighting E27
:
Alco Bahamas, Grey, White, Metal, E27, 1780 mm
-
Long summary description Alco Bahamas floor lighting E27
:
Alco Bahamas. Product colour: Grey, White, Housing material: Metal. Fitting/cap type: E27. Height: 1780 mm