- Brand : HSM
- Product name : ProfiPack 425
- Product code : 1531144
- Category : Hole Punches
- Data-sheet quality : created/standardized by Icecat
- Product views : 6155
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name HSM ProfiPack 425 hole punch White
:
ProfiPack 425 - 4000W
-
Short summary description HSM ProfiPack 425 hole punch White
:
HSM ProfiPack 425, White, 175 kg, 700 x 480 x 970 mm
-
Long summary description HSM ProfiPack 425 hole punch White
:
HSM ProfiPack 425. Product colour: White. Weight: 175 kg. Dimensions (WxDxH): 700 x 480 x 970 mm