- Brand : 3L
- Product name : S741701
- Product code : S741701
- Category : Lamination Films
- Data-sheet quality : created/standardized by Icecat
- Product views : 13294
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name 3L S741701 lamination film
:
A3, 0 micron, 440 x 312 mm
-
Short summary description 3L S741701 lamination film
:
3L S741701, Transparent, 312 mm, 440 mm
-
Long summary description 3L S741701 lamination film
:
3L S741701. Product colour: Transparent. Width: 312 mm, Height: 440 mm