- Brand : 3L
- Product name : S742401
- Product code : S742401
- Category : Lamination Films
- Data-sheet quality : created/standardized by Icecat
- Product views : 11119
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name 3L S742401 lamination film
:
255 x 312 mm
-
Short summary description 3L S742401 lamination film
:
3L S742401, 255 mm, 312 mm
-
Long summary description 3L S742401 lamination film
:
3L S742401. Width: 255 mm, Height: 312 mm