- Brand : 3L
- Product name : S742410
- Product code : S742410
- GTIN (EAN/UPC) : 5701193015264
- Category : Lamination Films
- Data-sheet quality : created/standardized by Icecat
- Product views : 18016
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name 3L S742410 lamination film
:
A4, 0 micron
-
Short summary description 3L S742410 lamination film
:
3L S742410, Transparent, 312 mm, 225 mm
-
Long summary description 3L S742410 lamination film
:
3L S742410. Product colour: Transparent. Width: 312 mm, Height: 225 mm