- Brand : Pampers
- Product name : Easy Up, 4
- Product code : 81143189
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7488
- Info modified on : 22 May 2017 09:51:37
-
Long product name Pampers Easy Up, 4 54 pc(s)
:
Easy Up, 4, 8-15kg, 54pcs.
-
Short summary description Pampers Easy Up, 4 54 pc(s)
:
Pampers Easy Up, 4, 8 kg, 15 kg, 54 pc(s)
-
Long summary description Pampers Easy Up, 4 54 pc(s)
:
Pampers Easy Up, 4. Minimum baby weight: 8 kg, Maximum baby weight: 15 kg. Quantity per pack: 54 pc(s)