- Brand : Pampers
- Product name : New Baby, 2
- Product code : 81272725
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4868
- Info modified on : 22 May 2017 09:51:35
-
Long product name Pampers New Baby, 2 62 pc(s)
:
New Baby, 2, 3-6kg, 62pcs.
-
Short summary description Pampers New Baby, 2 62 pc(s)
:
Pampers New Baby, 2, 3 kg, 6 kg, 62 pc(s)
-
Long summary description Pampers New Baby, 2 62 pc(s)
:
Pampers New Baby, 2. Minimum baby weight: 3 kg, Maximum baby weight: 6 kg. Quantity per pack: 62 pc(s)