- Brand : Pampers
- Product name : New Baby, 3
- Product code : 81272731
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 3902
- Info modified on : 03 Jun 2018 06:25:13
-
Long product name Pampers New Baby, 3 54 pc(s)
:
New Baby, 3, 4-7kg, 54pcs.
-
Short summary description Pampers New Baby, 3 54 pc(s)
:
Pampers New Baby, 3, 4 kg, 7 kg, 54 pc(s)
-
Long summary description Pampers New Baby, 3 54 pc(s)
:
Pampers New Baby, 3. Minimum baby weight: 4 kg, Maximum baby weight: 7 kg. Quantity per pack: 54 pc(s)