- Brand : Pampers
- Product name : Active Fit, 5
- Product code : 81320964
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7057
- Info modified on : 22 May 2017 09:52:04
-
Long product name Pampers Active Fit, 5 50 pc(s)
:
Active Fit, 5, 11-25kg, 12h, 50pcs.
-
Short summary description Pampers Active Fit, 5 50 pc(s)
:
Pampers Active Fit, 5, 11 kg, 25 kg, 12 h, 50 pc(s)
-
Long summary description Pampers Active Fit, 5 50 pc(s)
:
Pampers Active Fit, 5. Minimum baby weight: 11 kg, Maximum baby weight: 25 kg, Protection time: 12 h. Quantity per pack: 50 pc(s)