- Brand : Pampers
- Product name : Active Fit, 4+
- Product code : 81321099
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4824
- Info modified on : 22 May 2017 09:51:44
-
Long product name Pampers Active Fit, 4+ 4+ 96 pc(s)
:
Active Fit, 4+, 9-20kg, 12h, 96pcs.
-
Short summary description Pampers Active Fit, 4+ 4+ 96 pc(s)
:
Pampers Active Fit, 4+, 4+, 9 kg, 20 kg, 12 h, 96 pc(s)
-
Long summary description Pampers Active Fit, 4+ 4+ 96 pc(s)
:
Pampers Active Fit, 4+. Size: 4+, Minimum baby weight: 9 kg, Maximum baby weight: 20 kg. Quantity per pack: 96 pc(s)