- Brand : Pampers
- Product name : Baby Dry, 4+
- Product code : 81322265
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10256
- Info modified on : 22 May 2017 09:52:18
-
Long product name Pampers Baby Dry, 4+ 4+ 104 pc(s)
:
Baby Dry, 4+, 9-20kg, 12h, 104pcs.
-
Short summary description Pampers Baby Dry, 4+ 4+ 104 pc(s)
:
Pampers Baby Dry, 4+, 4+, 9 kg, 20 kg, 12 h, 104 pc(s)
-
Long summary description Pampers Baby Dry, 4+ 4+ 104 pc(s)
:
Pampers Baby Dry, 4+. Size: 4+, Minimum baby weight: 9 kg, Maximum baby weight: 20 kg. Quantity per pack: 104 pc(s)