- Brand : Pampers
- Product name : Baby Dry, 5
- Product code : 81322266
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4387
- Info modified on : 22 May 2017 09:51:48
-
Long product name Pampers Baby Dry, 5 96 pc(s)
:
Baby Dry, 5, 11-25kg, 12h, 96pcs.
-
Short summary description Pampers Baby Dry, 5 96 pc(s)
:
Pampers Baby Dry, 5, 11 kg, 25 kg, 12 h, 96 pc(s)
-
Long summary description Pampers Baby Dry, 5 96 pc(s)
:
Pampers Baby Dry, 5. Minimum baby weight: 11 kg, Maximum baby weight: 25 kg, Protection time: 12 h. Quantity per pack: 96 pc(s)