- Brand : Pampers
- Product name : Baby-Dry, 4
- Product code : 81322269
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4386
- Info modified on : 22 May 2017 09:52:07
-
Long product name Pampers Baby-Dry, 4 70 pc(s)
:
Baby Dry, 4, 7-18kg, 12h, 70pcs.
-
Short summary description Pampers Baby-Dry, 4 70 pc(s)
:
Pampers Baby-Dry, 4, 7 kg, 18 kg, 12 h, 70 pc(s)
-
Long summary description Pampers Baby-Dry, 4 70 pc(s)
:
Pampers Baby-Dry, 4. Minimum baby weight: 7 kg, Maximum baby weight: 18 kg, Protection time: 12 h. Quantity per pack: 70 pc(s)