- Brand : Pampers
- Product name : Active Fit, 4
- Product code : 81323101
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4396
- Info modified on : 22 May 2017 09:51:48
-
Long product name Pampers Active Fit, 4 136 pc(s)
:
Active Fit, 4, 7-18kg, 12h, 136pcs.
-
Short summary description Pampers Active Fit, 4 136 pc(s)
:
Pampers Active Fit, 4, 7 kg, 18 kg, 12 h, 136 pc(s)
-
Long summary description Pampers Active Fit, 4 136 pc(s)
:
Pampers Active Fit, 4. Minimum baby weight: 7 kg, Maximum baby weight: 18 kg, Protection time: 12 h. Quantity per pack: 136 pc(s)