- Brand : ICG
- Product name : TouchScreen
- Product code : 101525
- Category : POS Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 6491
- Info modified on : 08 Dec 2023 21:33:47
-
Long product name ICG TouchScreen POS monitor 38.1 cm (15") 1024 x 768 pixels
:
15" 1024 x 768p, 250 cd/m², Contrast 600:1, 0 - 90°, Black
-
Short summary description ICG TouchScreen POS monitor 38.1 cm (15") 1024 x 768 pixels
:
ICG TouchScreen, 38.1 cm (15"), 1024 x 768 pixels, 250 cd/m², Tabletop, 0.34 x 0.288 mm, 600:1
-
Long summary description ICG TouchScreen POS monitor 38.1 cm (15") 1024 x 768 pixels
:
ICG TouchScreen. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 250 cd/m². Product colour: Black