- Brand : ICG
- Product name : TPos2
- Product code : 101558
- Category : POS Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 9530
- Info modified on : 14 Jun 2019 12:51:23
-
Long product name ICG TPos2 2 GHz 38.1 cm (15") Touchscreen Black
:
Intel Celeron (2.0 GHz), 1GB RAM, 160GB HDD, 15" TFT TouchScreen, USB 2.0, RJ-45, RJ-12, 7500g, Black
-
Short summary description ICG TPos2 2 GHz 38.1 cm (15") Touchscreen Black
:
ICG TPos2, 38.1 cm (15"), Resistive, Intel® Celeron®, 2 GHz, 1 GB, 2 GB
-
Long summary description ICG TPos2 2 GHz 38.1 cm (15") Touchscreen Black
:
ICG TPos2. Display diagonal: 38.1 cm (15"), Touchscreen technology: Resistive. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 1 GB, Maximum internal memory: 2 GB. Total storage capacity: 160 GB, Storage media: HDD, HDD capacity: 160 GB. Product colour: Black