ICG TeleComanda handheld mobile computer 8.89 cm (3.5") 240 x 230 pixels Black

  • Brand : ICG
  • Product name : TeleComanda
  • Product code : BM-150R
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6241
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name ICG TeleComanda handheld mobile computer 8.89 cm (3.5") 240 x 230 pixels Black :

    TeleComanda - Intel PXA320 806 MHz, 128MB RAM, 256MB ROM, 3.5" TFT 240 x 320, 802.11 b/g, Bluetooth V1.2, IrDA 1.2, Black, Windows Mobile 6.5

  • Short summary description ICG TeleComanda handheld mobile computer 8.89 cm (3.5") 240 x 230 pixels Black :

    ICG TeleComanda, 8.89 cm (3.5"), 240 x 230 pixels, TFT, 262144 colours, 0.128 GB, RAM

  • Long summary description ICG TeleComanda handheld mobile computer 8.89 cm (3.5") 240 x 230 pixels Black :

    ICG TeleComanda. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 230 pixels. Internal memory: 0.128 GB. Processor frequency: 0.806 GHz, Processor manufacturer: Intel, Processor family: PXA 320. Operating system installed: Windows Mobile 6.5. Wi-Fi standards: 802.11b, 802.11g