- Brand : Tefal
- Product name : Express Anti-Calc GV7460
- Product code : GV7460
- GTIN (EAN/UPC) : 3121040037218
- Category : Steam Ironing Stations
- Data-sheet quality : created/standardized by Icecat
- Product views : 58833
- Info modified on : 14 Mar 2024 19:42:35
-
Long product name Tefal Express Anti-Calc GV7460 1.7 L Ultragliss soleplate Violet, White
:
2200 w
Kazan basıncı:5 Bar
Su Tankı kapasitesi: 17 litre
Dikey buhar:200 G/dk buhar
Taban:UltraglissDiffusionEko fonksiyonu: % 20 enerji tüketimini azaltır
Ütüleme sırasında iyi b
-
Tefal Express Anti-Calc GV7460 1.7 L Ultragliss soleplate Violet, White
:
BUHAR JENERATÖRLÜ ÜTÜ
-
Short summary description Tefal Express Anti-Calc GV7460 1.7 L Ultragliss soleplate Violet, White
:
Tefal Express Anti-Calc GV7460, 200 g/min, Ultragliss soleplate, 5 bar, 1.7 L, 120 g/min, Violet, White
-
Long summary description Tefal Express Anti-Calc GV7460 1.7 L Ultragliss soleplate Violet, White
:
Tefal Express Anti-Calc GV7460. Steam boost performance: 200 g/min, Soleplate type: Ultragliss soleplate, Maximum steam pressure: 5 bar. Cord fastening system: EasyCord. Power: 2200 W
Embed the product datasheet into your content
Features | |
---|---|
Maximum steam pressure | 5 bar |
Water tank capacity | 1.7 L |
Heating time | 2 min |
Steam boost performance | 200 g/min |
Continuous steam performance | 120 g/min |
Vertical steam function | |
Variable steam | |
Soleplate type | Ultragliss soleplate |
Automatic anti-calc | |
Product colour | Violet, White |
Features | |
---|---|
On/off switch | |
Overheat protection |
Ergonomics | |
---|---|
Cord storage | |
Cord fastening system | EasyCord |
Indication | |
---|---|
Indication light | |
Water level indicator | |
Steam-ready light |
Other features | |
---|---|
Power | 2200 W |