ICG Hiopos Plus N270 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

  • Brand : ICG
  • Product name : Hiopos Plus
  • Product code : HIOPOS+WP
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 29344
  • Info modified on : 06 Dec 2018 15:53:11
  • Long product name ICG Hiopos Plus N270 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Intel Atom N270 (512K Cache, 1.60 GHz, 533 MHz FSB), 1GB DDR2, 160GB HDD, 15" 1024x768 TFT, Gigabit Ethernet, 13000g, Black

  • Short summary description ICG Hiopos Plus N270 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    ICG Hiopos Plus, 38.1 cm (15"), 1024 x 768 pixels, Resistive, Intel Atom®, N270, 1.6 GHz

  • Long summary description ICG Hiopos Plus N270 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    ICG Hiopos Plus. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Touchscreen technology: Resistive. Processor family: Intel Atom®, Processor model: N270, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz. Total storage capacity: 160 GB, Storage media: HDD, HDD capacity: 160 GB. Graphics card manufacturer: Intel, Graphics card: 945GSE