- Brand : ICG
- Product name : TouchPC2
- Product code : ICGTPC5
- Category : POS Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 33231
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name ICG TouchPC2 1.6 GHz 38.1 cm (15") Touchscreen Black
:
Intel Atom 1.6 GHz, 1GB DDR, 160GB HDD, 15” Touch screen TFT, RS232, USB, DVD, 7000g, Black
-
Short summary description ICG TouchPC2 1.6 GHz 38.1 cm (15") Touchscreen Black
:
ICG TouchPC2, 38.1 cm (15"), Resistive, Intel® Celeron®, 1.6 GHz, 1 GB, DDR2
-
Long summary description ICG TouchPC2 1.6 GHz 38.1 cm (15") Touchscreen Black
:
ICG TouchPC2. Display diagonal: 38.1 cm (15"), Touchscreen technology: Resistive. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2, Maximum internal memory: 2 GB. Total storage capacity: 40 GB, Storage media: HDD, HDD capacity: 40 GB. Optical drive type: DVD-ROM