ICG ISPOSWP POS system 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

  • Brand : ICG
  • Product name : ISPOSWP
  • Product code : ISPOSWP
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8163
  • Info modified on : 14 Jun 2019 12:51:23
  • Warranty: : 2 Years
  • Long product name ICG ISPOSWP POS system 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Intel Atom (1.6GHz), 1GB DDR3, 32GB SSD, 15" 1024x768 LCD, Intel Video 945GSE, Gigabit Ethernet, 8000g, Black

  • Short summary description ICG ISPOSWP POS system 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    ICG ISPOSWP, 38.1 cm (15"), 1024 x 768 pixels, Resistive, Intel Atom®, 1.6 GHz, 1 GB

  • Long summary description ICG ISPOSWP POS system 1.6 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    ICG ISPOSWP. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Touchscreen technology: Resistive. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR3, Maximum internal memory: 4 GB. Total storage capacity: 32 GB, Storage media: SSD, SSD capacity: 32 GB. Graphics card manufacturer: Intel, Graphics card: 945GSE