ICG ISPOS525 POS system D525 1.8 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

  • Brand : ICG
  • Product name : ISPOS525
  • Product code : ISPOS525
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6258
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : 2 Years
  • Long product name ICG ISPOS525 POS system D525 1.8 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Intel Atom D525 (1M Cache, 1.80 GHz), 2GB DDR3, 160GB HDD, 15" 1024x768 LCD, Intel Video 945GSE, Gigabit Ethernet, 8000g, Black

  • Short summary description ICG ISPOS525 POS system D525 1.8 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    ICG ISPOS525, 38.1 cm (15"), 1024 x 768 pixels, Resistive, Intel Atom®, D525, 1.8 GHz

  • Long summary description ICG ISPOS525 POS system D525 1.8 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    ICG ISPOS525. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Touchscreen technology: Resistive. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3, Maximum internal memory: 4 GB. Total storage capacity: 160 GB, Storage media: HDD, HDD capacity: 160 GB. Graphics card manufacturer: Intel, Graphics card: 945GSE