- Brand : Coby
- Product name : MP823
- Product code : MP823-8G
- GTIN (EAN/UPC) : 8436532305634
- Category : MP3/MP4 Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 6232
- Info modified on : 01 Jun 2018 14:42:29
- Warranty: :
-
Long product name Coby MP823 MP4 player 8 GB Grey
:
MP823 - 2.0" TFT LCD Touchscreen, 176 x 220, 8GB, USB 2.0, 3.5mm, Lithium Polymer 350mAh
-
Short summary description Coby MP823 MP4 player 8 GB Grey
:
Coby MP823, MP4 player, 8 GB, TFT, USB 2.0, FM radio, Grey
-
Long summary description Coby MP823 MP4 player 8 GB Grey
:
Coby MP823. Type: MP4 player. Total storage capacity: 8 GB. Display: TFT, Touchscreen. Interface: USB 2.0. FM radio. Product colour: Grey