- Brand : Sharp
- Product name : LC-32D44EBK
- Product code : LC-32D44E-BK
- GTIN (EAN/UPC) : 4974019585581
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 18014
- Info modified on : 04 Oct 2023 13:11:52
-
Long product name Sharp LC-32D44EBK 81.3 cm (32") HD Black 450 cd/m²
:
32 Inch HD Ready LCD TV 1366 x 768, 450cd/m2, 1500:1, Digital Tuner, 2xHDMI
-
Sharp LC-32D44EBK 81.3 cm (32") HD Black 450 cd/m²
:
32 inch Advanced Super View LCD TV, HD READY, 1366x768 Resolution, Integrated FREEVIEW Digital Tuner, EPG, Brightness 450 cd/m2, Contrast 1500:1, Viewing Angles 176 Degrees, 6m/s Response Time, 2xHDMI Input, Gloss Black Cabinet
-
Short summary description Sharp LC-32D44EBK 81.3 cm (32") HD Black 450 cd/m²
:
Sharp LC-32D44EBK, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black
-
Long summary description Sharp LC-32D44EBK 81.3 cm (32") HD Black 450 cd/m²
:
Sharp LC-32D44EBK. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product colour: Black
Embed the product datasheet into your content
Display | |
---|---|
Display diagonal | 81.3 cm (32") |
HD type | HD |
Display technology | LCD |
Native aspect ratio | 16:9 |
Display brightness | 450 cd/m² |
Response time | 6 ms |
Contrast ratio (typical) | 1500:1 |
Contrast ratio (dynamic) | 10000:1 |
Viewing angle, horizontal | 176° |
Viewing angle, vertical | 176° |
Comb filter | 3D |
Display resolution | 1366 x 768 pixels |
TV tuner | |
---|---|
Tuner type | Digital |
Audio | |
---|---|
Audio system | NICAM/A2 |
Design | |
---|---|
Product colour | Black |
Performance | |
---|---|
Teletext function |
Ports & interfaces | |
---|---|
PC in (D-Sub) | |
Component video (YPbPr/YCbCr) in | 1 |
Composite video in | 1 |
Ports & interfaces | |
---|---|
Audio (L/R) out | 1 |
Headphone outputs | 1 |
RS-232 ports | 1 |
SCART ports quantity | 2 |
S-Video inputs quantity | 1 |
HDMI ports quantity | 2 |
Management features | |
---|---|
Electronic Programme Guide (EPG) | |
Sleep timer |
Power | |
---|---|
Power consumption (typical) | 120 W |
Power consumption (standby) | 0.9 W |
Weight & dimensions | |
---|---|
Weight (with stand) | 13 kg |
Width (without stand) | 776 mm |
Depth (without stand) | 220 mm |
Height (without stand) | 575 mm |
Weight (without stand) | 11 kg |
Other features | |
---|---|
Power requirements | 220 - 240 V, 50Hz |
Display | TFT |
Mean time between failures (MTBF) | 60000 h |
Speakers | 2 x 10W |
Uk has collected 2 expert reviews for Sharp LC-32D44EBK 81.3 cm (32") HD Black 450 cd/m² and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
digitalversus.com
Updated:
2016-11-15 02:33:47
2016-11-15 02:33:47
Average rating:60
Sharp has just discreetly commercialized its new televisions dating from Spring 2008. The Aquos LC-32D44E, an HD-Ready LCD (1366 x 768 pixels), is the first model we test in this line.Immediately, we noticed the lack of an HD compatible TV tuner. For...