- Brand : Revo
- Product name : RESPTZ37-1
- Product code : RESPTZ37-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 7670
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Revo RESPTZ37-1 security camera Dome Ceiling/wall
:
1/4" CCD, 650TVL, f=3.5 - 129.5mm, 37x Optical, 12x Digital, NTSC/PAL, Day/Night, PTZ
-
Short summary description Revo RESPTZ37-1 security camera Dome Ceiling/wall
:
Revo RESPTZ37-1, Wired, CE EMC, FCC, CSA, Ceiling/wall, Black, Dome, 360°
-
Long summary description Revo RESPTZ37-1 security camera Dome Ceiling/wall
:
Revo RESPTZ37-1. Connectivity technology: Wired, Certification: CE EMC, FCC, CSA. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Dome. Angle of rotation: 360°, Tilt angle range: -10 - 190°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 37x, Focal length range: 3.5 - 129.5 mm