- Brand : Revo
- Product name : RETRT2812-1
- Product code : RETRT2812-1
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 3874
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Revo RETRT2812-1 security camera Indoor 811 x 508 pixels Ceiling
:
RETRT2812-1, CCD, 600TVL, IP, IR
-
Short summary description Revo RETRT2812-1 security camera Indoor 811 x 508 pixels Ceiling
:
Revo RETRT2812-1, Indoor, Wired, Ceiling, Cream, IP66, Auto
-
Long summary description Revo RETRT2812-1 security camera Indoor 811 x 508 pixels Ceiling
:
Revo RETRT2812-1. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Cream, International Protection (IP) code: IP66. White balance: Auto, Camera shutter type: Electronic, Camera shutter speed: 1/120000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 2.8 - 12 mm