- Brand : Revo
- Product name : REVDN700-2
- Product code : REVDN700-2
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 5381
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Revo REVDN700-2 security camera Dome CCTV security camera Indoor & outdoor 1020 x 508 pixels Ceiling
:
REVDN700-2 - Professional 700 Camera
-
Short summary description Revo REVDN700-2 security camera Dome CCTV security camera Indoor & outdoor 1020 x 508 pixels Ceiling
:
Revo REVDN700-2, CCTV security camera, Indoor & outdoor, Wired, Ceiling, White, Dome
-
Long summary description Revo REVDN700-2 security camera Dome CCTV security camera Indoor & outdoor 1020 x 508 pixels Ceiling
:
Revo REVDN700-2. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.01 lx, White balance: Auto, Outdoor, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"), Effective sensor resolution: 518000 pixels. Digital zoom: 4x, Lens diameter: 1.2 cm