- Brand : Revo
- Product name : REXN700-2
- Product code : REXN700-2
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 4168
- Info modified on : 03 Jun 2018 06:19:09
-
Long product name Revo REXN700-2 security camera Indoor & outdoor Wall
:
REXN700-2, 700TVL, 12VDC, WDR
-
Short summary description Revo REXN700-2 security camera Indoor & outdoor Wall
:
Revo REXN700-2, Indoor & outdoor, Wired, Wall, Cream, BNC, +12V
-
Long summary description Revo REXN700-2 security camera Indoor & outdoor Wall
:
Revo REXN700-2. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Cream. Interface: BNC. DC output voltage: +12V. Cables included: BNC