- Brand : Revo
- Product name : REXT700-2
- Product code : REXT700-2
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 3486
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Revo REXT700-2 security camera Indoor & outdoor 1020 x 508 pixels Wall
:
REXT700-2, IP66, 700TVL, WDR
-
Short summary description Revo REXT700-2 security camera Indoor & outdoor 1020 x 508 pixels Wall
:
Revo REXT700-2, Indoor & outdoor, Wired, Wall, Cream, Water resistant, IP66
-
Long summary description Revo REXT700-2 security camera Indoor & outdoor 1020 x 508 pixels Wall
:
Revo REXT700-2. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Cream, Protection features: Water resistant. Minimum illumination: 0.01 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 5 - 50 mm