Revo RM23-OR1 surveillance monitor 58.4 cm (23") 1366 x 768 pixels

  • Brand : Revo
  • Product name : RM23-OR1
  • Product code : RM23-OR1
  • Category : Surveillance Monitors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8266
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Revo RM23-OR1 surveillance monitor 58.4 cm (23") 1366 x 768 pixels :

    RM23-OR1 - 23", 170/160 degrees, 1000:1, 5ms, VGA, 1366 x 768

  • Short summary description Revo RM23-OR1 surveillance monitor 58.4 cm (23") 1366 x 768 pixels :

    Revo RM23-OR1, Black, 58.4 cm (23"), 1366 x 768 pixels, 170°, 160°, 1000:1

  • Long summary description Revo RM23-OR1 surveillance monitor 58.4 cm (23") 1366 x 768 pixels :

    Revo RM23-OR1. Product colour: Black. Display diagonal: 58.4 cm (23"), Display resolution: 1366 x 768 pixels, Viewing angle, horizontal: 170°