- Brand : Zalman
- Product name : ZM1250 Platinum
- Product code : ZM1250
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 24642
- Info modified on : 19 Mar 2024 09:10:03
-
Long product name Zalman ZM1250 Platinum power supply unit 1250 W 20+4 pin ATX ATX Black
:
ZM1250 Platinum, 1250W, 100-240V, 7.5-15A, 20+4Pin, 2x4+4Pin, 4xPCIe, 3xSATA, 1xFDD, Black
-
Zalman ZM1250 Platinum power supply unit 1250 W 20+4 pin ATX ATX Black
:
105 ℃ solid capacitor guarantees stability at high temperatures, frequencies and currents.
Powerful and highly reliable DC-DC module, full bridge and LLC resonant circuits applied.
Powerful and highly reliable DC-DC module
Built-in Active PFC circuit provides high power factor and efficiency.Full bridge and LLC resonant circuits applied.
Built-in circuits protects against voltage surges, current surges, power surges, low tension, short circuiting, and overheating.
Smart Fan control system optimizes thermal control while minimizing noise levels.
Neatly organized flat-type modular cables help to increase air flow inside the case. -
Short summary description Zalman ZM1250 Platinum power supply unit 1250 W 20+4 pin ATX ATX Black
:
Zalman ZM1250 Platinum, 1250 W, 100 - 240 V, 47 - 63 Hz, 15 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, 150 W
-
Long summary description Zalman ZM1250 Platinum power supply unit 1250 W 20+4 pin ATX ATX Black
:
Zalman ZM1250 Platinum. Total power: 1250 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Black, Cooling type: Active, Fan diameter: 14 cm. Width: 150 mm, Depth: 200 mm, Height: 86 mm
Power | |
---|---|
Total power | 1250 W |
AC input voltage | 100 - 240 V |
AC input frequency | 47 - 63 Hz |
Input current | 15 A |
Maximum input current (@110V) | +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V |
Power factor | 99 |
Combined power (+3.3V) | 150 W |
Combined power (+12V) | 1250 W |
Combined power (+5V) | 150 W |
Max output current (+3.3V) | 25 A |
Max output current (+12V1) | 45 A |
Max output current (+12V2) | 65 A |
Max output current (+5V) | 25 A |
Max output current (-12V) | 0.8 A |
Max output current (+5Vsb) | 4 A |
Hold time | 16 ms |
Efficiency | 93% |
Power protection features | Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage |
Ports & interfaces | |
---|---|
Motherboard power connector | 20+4 pin ATX |
Number of SATA power connectors | 3 |
PCI Express power connectors (6+2 pin) | 4 |
Ports & interfaces | |
---|---|
CPU power connector (4+4 pin) | |
Floppy drive power connector | 1 |
Cabling type | Semi-Modular |
Performance | |
---|---|
80 PLUS certification | 80 PLUS Platinum |
Purpose | PC |
Power supply unit (PSU) form factor | ATX |
Mean time between failures (MTBF) | 100000 h |
Design | |
---|---|
Product colour | Black |
Cooling type | Active |
Fan diameter | 14 cm |
Number of fans | 1 fan(s) |
Fan location | Side |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 50 °C |
Storage temperature (T-T) | -20 - 70 °C |
Operating relative humidity (H-H) | 20 - 90% |
Storage relative humidity (H-H) | 5 - 95% |
Weight & dimensions | |
---|---|
Width | 150 mm |
Depth | 200 mm |
Height | 86 mm |