Sparkle Technology SX6702048KM graphics card NVIDIA GeForce GTX 670 2 GB GDDR5

  • Brand : Sparkle Technology
  • Product name : SX6702048KM
  • Product code : SX6702048KM
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 4818
  • Info modified on : 18 May 2018 02:11:09
  • Long product name Sparkle Technology SX6702048KM graphics card NVIDIA GeForce GTX 670 2 GB GDDR5 :

    2048MB, GDDR5, 256-bit, PCI-Express 3.0, DL-DVI-I, DL-DVI-D, HDMI, DisplayPort, PhysX, CUDA, 2560x1600

  • Short summary description Sparkle Technology SX6702048KM graphics card NVIDIA GeForce GTX 670 2 GB GDDR5 :

    Sparkle Technology SX6702048KM, GeForce GTX 670, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

  • Long summary description Sparkle Technology SX6702048KM graphics card NVIDIA GeForce GTX 670 2 GB GDDR5 :

    Sparkle Technology SX6702048KM. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 670, Processor frequency: 980 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 3.0

Reviews
Updated:
2016-11-15 02:37:11
Average rating:0
Uk has collected 3 expert reviews for Sparkle Technology SX6702048KM graphics card NVIDIA GeForce GTX 670 2 GB GDDR5 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.