- Brand : Opticon
- Product name : H-22
- Product code : 12752
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 14568
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Opticon H-22 Handheld bar code reader Laser Black
:
H22, 1D Plugged Computer, 256 RAM, 512 MB Flash, Marvell PXA320 806MHz, 3.7", 480 x 640 pixels, Blanview TFT LCD, 262k color display with touch screen, GPRS/EDGE (quad-band 850/900/1800/1900), 3G UMTS (WCDMA band I,II,V,VI,VIII), 3.5G UMTS (HSDPA 7.2M / HSUPA 5.76 M)
-
Short summary description Opticon H-22 Handheld bar code reader Laser Black
:
Opticon H-22, Handheld bar code reader, Laser, Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), Aztec Code, Data Matrix, MaxiCode, MicroPDF417, PDF417, 0.127 mm, 100 reads/s
-
Long summary description Opticon H-22 Handheld bar code reader Laser Black
:
Opticon H-22. Type: Handheld bar code reader, Sensor type: Laser, Linear (1D) barcodes supported: Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128). Connectivity technology: Wireless, Standard interfaces: Bluetooth, Cable length: 1.5 m. Product colour: Black, International Protection (IP) code: IP42, Display technology: TFT. Power source type: AC, Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3060 mAh. Weight: 340 g, Width: 151 mm, Depth: 75 mm