Bison Combi

  • Brand : Bison
  • Product name : Combi
  • Product code : PE-COMBIQUICK
  • Category : Adhesives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18878
  • Info modified on : 23 Feb 2023 16:23:44
  • Long product name Bison Combi :

    Universal, 24 ml

  • Short summary description Bison Combi :

    Bison Combi, 110 mm, 235 mm, 76 g

  • Long summary description Bison Combi :

    Bison Combi. Width: 110 mm, Length: 235 mm, Gross weight: 76 g