- Brand : Bison
- Product name : PE-HANDCLEAN2
- Product code : PE-HANDCLEAN2
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 5396
- Info modified on : 23 Feb 2023 16:23:41
-
Long product name Bison PE-HANDCLEAN2 equipment cleansing kit 500 ml
:
Hand cleaner, 500 ml
-
Short summary description Bison PE-HANDCLEAN2 equipment cleansing kit 500 ml
:
Bison PE-HANDCLEAN2, 500 ml, 95 x 95 x 100 mm, 478 g
-
Long summary description Bison PE-HANDCLEAN2 equipment cleansing kit 500 ml
:
Bison PE-HANDCLEAN2. Volume: 500 ml. Package dimensions (WxDxH): 95 x 95 x 100 mm, Package weight: 478 g