A4Tech G7200N keyboard Mouse included RF Wireless QWERTY Black

  • Brand : A4Tech
  • Product name : G7200N
  • Product code : G7200N
  • Category : Keyboards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18210
  • Info modified on : 30 Sep 2021 14:05:59
  • Long product name A4Tech G7200N keyboard Mouse included RF Wireless QWERTY Black :

    Rf Wireless, black + mice

  • Short summary description A4Tech G7200N keyboard Mouse included RF Wireless QWERTY Black :

    A4Tech G7200N, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

  • Long summary description A4Tech G7200N keyboard Mouse included RF Wireless QWERTY Black :

    A4Tech G7200N. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black. Mouse included