- Brand : Opticon
- Product name : OPL9723
- Product code : 10995
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5030
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Opticon OPL9723 Grey, Lilac
:
OPL9723 - 1D/2D, 100scans/sec, 112x64 LCD, 16-bit CPU, 512kB RAM, 512kB Flash, IrDA 115.2kbps, 3.7V, 600mAh Li-Ion, 85g, Grey&Lilac
-
Short summary description Opticon OPL9723 Grey, Lilac
:
Opticon OPL9723, 100 reads/s, 3000 - 50000 lx, 650 nm, -20 - 20°, -25 - 25°, 8 - 50°
-
Long summary description Opticon OPL9723 Grey, Lilac
:
Opticon OPL9723. Read rate (max): 100 reads/s, Light levels (direct sunlight): 3000 - 50000 lx, Wavelength: 650 nm. Standard interfaces: IrDA. Product colour: Grey, Lilac, Housing material: ABS synthetics, International Protection (IP) code: IP54. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Input voltage: 3.7 V. Weight: 85 g