- Brand : Canon
- Product family : PowerShot
- Product name : A470
- Product code : 2505B013
- Category : Digital Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 45234
- Info modified on : 08 Jun 2018 10:14:18
-
Long product name Canon PowerShot A470 1/2.5" 7.1 MP CCD Green
:
PowerShot A470 Green
-
Canon PowerShot A470 1/2.5" 7.1 MP CCD Green
:
The PowerShot A470 offers great value without compromising on features. Available in four fun colours, it's got everything your family needs to truly capture life's special moments. Simply point and shoot.
Features:
- 7.1 Megapixels.
- 3.4x optical zoom.
- 14 easy to use shooting modes.
- 2.5" LCD screen.
- Motion Detection Technology.
- Face Detection Technology.
- Red-Eye Correction.
- DIGIC III and iSAPS.
- VGA and LP movies.
- Powered by AA batteries.
Point, shoot and share
The PowerShot A470 is available in four attractive colours - choose from Silver, Red, Blue and Green.
7.1 Megapixels
A 7.1 Megapixel sensor produces sharp high quality photos, enabling large prints and detailed crops.
3.4x optical zoom
A 3.4x optical zoom lens gives you the flexibility to frame as you want, up close or from a distance. It combines with digital zoom for up to 14x magnification.
Shooting Modes and Special Scenes
14 shooting modes include Special Scenes like Sunset, Portrait and Kids & Pets, which make it easy to get great results in common shooting situations. My Colors in-camera photo effects such as Black & White can be applied during shooting.
Motion Detection Technology
Motion Detection Technology works to eliminate blur by compensating for subject motion and camera-shake. Part of High ISO Auto, the intelligent system uses various inputs such as Face Detection Technology and information about scene brightness to achieve blur-free images, and maximise image quality.
Face Detection Technology
Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.
Red-Eye Correction
Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to remove red-eye automatically as you shoot or in playback mode, making it simple to achieve natural looking eyes even when using the flash.
DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses and superb image quality. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken, so you’re free to concentrate on capturing the moment.
2.5" LCD screen
The bright 2.5" LCD screen is ideal for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line display helps with composition.
Movie Options
Movie modes include Long Play (LP) for VGA (20fps) clips that use half the normal memory card space.
Conveniently powered by AA-batteries
The PowerShot A470 is powered by affordable, widely available AA batteries, ensuring that you can keep shooting for as long as you want to. -
Short summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Green
:
Canon PowerShot A470, 7.1 MP, 1/2.5", CCD, 3.4x, 165 g, Green
-
Long summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Green
:
Canon PowerShot A470. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.4x, Digital zoom: 4x, Focal length range: 6.3 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 165 g. Product colour: Green
Picture quality | |
---|---|
Image sensor size | 1/2.5" |
Megapixel (approx.) | 7.1 MP |
Sensor type | CCD |
Lens system | |
---|---|
Optical zoom | 3.4x |
Digital zoom | 4x |
Focal length range | 6.3 - 21.6 mm |
Focusing | |
---|---|
Focus | TTL |
Focus adjustment | Auto |
Auto focusing (AF) modes | Multi Point Auto Focus, Single Auto Focus |
Auto Focus (AF) lock | |
Auto Focus (AF) assist beam |
Exposure | |
---|---|
ISO sensitivity | 80, 100, 200, 400, 800, 1600 |
Light metering | Centre-weighted, Spot |
Flash | |
---|---|
Flash modes | Auto, Flash off, Manual, Red-eye reduction, Slow synchronization |
Flash range (tele) | 0.3 - 2 m |
Video | |
---|---|
Video recording | |
Maximum video resolution | 640 x 480 pixels |
Motion JPEG frame rate | 30 fps |
Video formats supported | AVI |
Audio | |
---|---|
Built-in microphone | |
Voice recording |
Memory | |
---|---|
Internal memory | 32 MB |
Compatible memory cards | mmc, ms pro, sd, xd |
Display | |
---|---|
Display | LCD |
Display diagonal | 6.35 cm (2.5") |
Ports & interfaces | |
---|---|
USB version | 2.0 |
Camera | |
---|---|
White balance | Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten |
Scene modes | Beach, Children, Close-up (macro), Night, Party (indoor), Portrait, Sunset, Underwater |
Camera playback | Movie, Single image |
Playback zoom (max) | 2x |
Histogram |
Design | |
---|---|
Product colour | Green |
Battery | |
---|---|
Battery technology | Alkaline |
Number of batteries supported | 2 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Operating relative humidity (H-H) | 10 - 90% |
Weight & dimensions | |
---|---|
Width | 104.8 mm |
Depth | 40.7 mm |
Height | 55.1 mm |
Weight | 165 g |
Other features | |
---|---|
Video capability | |
Built-in flash | |
Focal length (35mm film equivalent) | 38 - 132 mm |
Digital SLR |
Country | Distributor |
---|---|
|
1 distributor(s) |
2011-09-26 00:22:22
2011-11-04 09:11:40
2011-09-26 00:22:21