ETNA A4481ERVS cooker hood Wall-mounted Stainless steel 419 m³/h

  • Brand : ETNA
  • Product name : A4481ERVS
  • Product code : A4481ERVS
  • Category : Cooker Hoods
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9437
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description ETNA A4481ERVS cooker hood Wall-mounted Stainless steel 419 m³/h :

    ETNA A4481ERVS, 419 m³/h, Ducted/Recirculating, 62 dB, Wall-mounted, Stainless steel, Buttons

  • Long summary description ETNA A4481ERVS cooker hood Wall-mounted Stainless steel 419 m³/h :

    ETNA A4481ERVS. Maximum extraction power: 419 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 62 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Metal, Number of filters: 4 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 230 W