- Brand : ETNA
- Product name : AFI8531ZT
- Product code : AFI8531ZT
- Category : Dishwashers
- Data-sheet quality : created/standardized by Icecat
- Product views : 12507
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ETNA AFI8531ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8531ZT, Fully built-in, Black, 12 place settings, 49 dB, Eco, Intensive, Pre-wash, Quick, 70 °C
-
Long summary description ETNA AFI8531ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8531ZT. Appliance placement: Fully built-in, Control panel colour: Black. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 0.98 kWh, Connected load: 2000 W. Width: 596 mm, Depth: 550 mm, Height: 878 mm. Washing programs: Pre-wash