- Brand : ETNA
- Product name : AFI8538ZT
- Product code : AFI8538ZT
- Category : Dishwashers
- Data-sheet quality : created/standardized by Icecat
- Product views : 12827
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ETNA AFI8538ZT dishwasher Fully built-in 15 place settings
:
ETNA AFI8538ZT, Fully built-in, Black, LED, 15 place settings, 45 dB, Eco, Glass/Delicate, Intensive, Normal, Pre-wash, Quick
-
Long summary description ETNA AFI8538ZT dishwasher Fully built-in 15 place settings
:
ETNA AFI8538ZT. Appliance placement: Fully built-in, Control panel colour: Black, Display type: LED. Number of place settings: 15 place settings, Noise level: 45 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 1.01 kWh, Connected load: 2200 W. Width: 595 mm, Depth: 550 mm, Height: 870 mm. Washing programs: Pre-wash