- Brand : Gefen
- Product name : GEF-DVI-848DL-PB
- Product code : GEF-DVI-848DL-PB
- Category : Video Switches
- Data-sheet quality : created/standardized by Icecat
- Product views : 6726
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Gefen GEF-DVI-848DL-PB video switch
:
3840 x 2400, 16 x DVI-I, 1 x RS-232, 1 x RJ-45
-
Short summary description Gefen GEF-DVI-848DL-PB video switch
:
Gefen GEF-DVI-848DL-PB, DVI, Black, 3840 x 2400, 1920 x 1200 (WUXGA), 165 MHz, 2 m, 90 W
-
Long summary description Gefen GEF-DVI-848DL-PB video switch
:
Gefen GEF-DVI-848DL-PB. Video port type: DVI. Product colour: Black, Supported graphics resolutions: 3840 x 2400, 1920 x 1200 (WUXGA), Bandwidth: 165 MHz. Power consumption (typical): 90 W, Power requirements: 110 - 220 V AC. Width: 482.6 mm, Depth: 304.8 mm, Height: 88.9 mm. Package weight: 13 kg
Country | Distributor |
---|---|
|
1 distributor(s) |