Monsoon Multimedia Vulkano Flow Black Wi-Fi

  • Brand : Monsoon Multimedia
  • Product name : Vulkano Flow
  • Product code : 898208002052
  • Category : Digital Media Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 25140
  • Info modified on : 02 Apr 2019 12:36:54
  • Long product name Monsoon Multimedia Vulkano Flow Black Wi-Fi :

    256 MB DDR2 + 128 MB NAND, NTSC/PAL, 802.11n, 10/100/1000 Ethernet, USB 2.0

  • Short summary description Monsoon Multimedia Vulkano Flow Black Wi-Fi :

    Monsoon Multimedia Vulkano Flow, Black, NTSC, PAL, 10,100,1000 Mbit/s, Wi-Fi 4 (802.11n)

  • Long summary description Monsoon Multimedia Vulkano Flow Black Wi-Fi :

    Monsoon Multimedia Vulkano Flow. Product colour: Black. Analog signal format system: NTSC, PAL. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: Wi-Fi 4 (802.11n)

Reviews
Updated:
2014-09-05 04:24:54
Average rating:63
Uk has collected 5 expert reviews for Monsoon Multimedia Vulkano Flow Black Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techradar.com
Updated:
2014-09-05 04:24:54
Average rating:40
While Sky enables you to watch some of its channels through Sky Player online TV service, it's not the norm to have that sort of flexibility from your home TV provider. In the connected world, this seems somewhat anachronistic, but then the SlingBox ap...
  • Comprehensive feature list…...
  • …but they're all flawed, Poor UK support, Fairly expensive...
macworld.com
Updated:
2014-09-05 04:24:54
Average rating:80
If you’ve ever spent any time channel surfing in a hotel room, chances are you’ll immediately see the appeal of place-shifting technology, which allows you to watch your home TV programs remotely by streaming them over the Internet to a PC, Mac, or sma...
  • Watch your home HDTV content on any PC, Mac, iPad, or smartphone with a decent broadband hookup, $100 device supports live, recorded, and on-demand programs, Control with a virtual remote...
  • Can only stream analog output from your set-top box; no 5.1 or 7.1 audio support, Remote control suffers from serious lag, Limited DVR functionality...
  • Overall, I enjoyed watching my TV remotely using the Flow and various software players. The quality was better than I’d experienced with older versions, and I particularly liked being able to access my DVR recordings and on-demand content, since that’...
pcworld.com_techhive.com
Updated:
2014-09-05 04:24:54
Average rating:0
If you've ever spent any time channel surfing in a hotel room, chances are you'll immediately see the appeal of place-shifting technology, which allows you to watch your home TV programs remotely by streaming them over the Internet to a PC, Mac, or sma...
  • Watch your home HDTV content on any PC, Mac, iPad, or smartphone with a decent broadband hookup, $100 device supports live, recorded, and ondemand programs, Control with a virtual remote...
  • Can only stream analog output from your settop box; no 5.1 or 7.1 audio support, Remote control suffers from serious lag; limited DVR functionality...
  • For about $100, with no service charges, the Vulkano Flow lets you watch pretty good versions of any live, recorded, or on-demand show you could watch at home--from any PC, Mac, iPad, or smartphone with a decent broadband connection, regardless of loc...
the-gadgeteer.com
Updated:
2014-09-05 04:24:54
Average rating:0
The Monsoon Multimedia Vulkano Flow is the latest version of the Vulkano product line, and represents a simplification of the feature set to focus on “place shifting” (streaming) of live television while greatly simplifying the setup of the device and...
  • Simple (for this class of device) setup. Excellent video quality for "on the fly" encoding. Ability to time shift/record live TV. Low cost for this class of device.
  • Per-mobile-client cost, only one client at a time can connect to the Flow.