Monsoon Multimedia Vulkano Lava Black Wi-Fi Ethernet LAN

  • Brand : Monsoon Multimedia
  • Product name : Vulkano Lava
  • Product code : 898208002083
  • Category : Smart TV Boxes
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17556
  • Info modified on : 02 Apr 2019 12:44:16
  • Long product name Monsoon Multimedia Vulkano Lava Black Wi-Fi Ethernet LAN :

    512 DDR2 + 256 NAND, 4 GB, SD/MMC, 802.11n, 10/100/1000 Ethernet, USB 2.0, HDMI

  • Short summary description Monsoon Multimedia Vulkano Lava Black Wi-Fi Ethernet LAN :

    Monsoon Multimedia Vulkano Lava, Flash, MMC, SD, Wi-Fi 4 (802.11n), 10,100,1000 Mbit/s, Black, AC, Component, Composite, HDMI, LAN (RJ-45)

  • Long summary description Monsoon Multimedia Vulkano Lava Black Wi-Fi Ethernet LAN :

    Monsoon Multimedia Vulkano Lava. Storage media type: Flash, Compatible memory cards: MMC, SD. Wi-Fi standards: Wi-Fi 4 (802.11n), Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black. Cables included: AC, Component, Composite, HDMI, LAN (RJ-45)