Targmex AB12SL02-11 laptop case 27.9 cm (11") Sleeve case Black

  • Brand : Targmex
  • Product name : AB12SL02-11
  • Product code : AB12SL02-11
  • Category : Laptop Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8425
  • Info modified on : 19 Nov 2020 13:37:20
  • Short summary description Targmex AB12SL02-11 laptop case 27.9 cm (11") Sleeve case Black :

    Targmex AB12SL02-11, Sleeve case, 27.9 cm (11")

  • Long summary description Targmex AB12SL02-11 laptop case 27.9 cm (11") Sleeve case Black :

    Targmex AB12SL02-11. Case type: Sleeve case, Maximum screen size: 27.9 cm (11")