- Brand : Targmex
- Product name : Monaco
- Product code : GI12BP-MON-RED
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 4784
- Info modified on : 19 Nov 2020 13:37:20
-
Short summary description Targmex Monaco 39.6 cm (15.6") Backpack case Red
:
Targmex Monaco, Backpack case, 39.6 cm (15.6")
-
Long summary description Targmex Monaco 39.6 cm (15.6") Backpack case Red
:
Targmex Monaco. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6")