- Brand : EMC
- Product name : VNXe Series - Total Value Pack
- Product code : 456-103-616
- Category : Software Licenses/Upgrades
- Data-sheet quality : created/standardized by Icecat
- Product views : 8810
- Info modified on : 18 May 2018 01:31:57
-
Long product name EMC VNXe Series - Total Value Pack Full 1 license(s) English
:
VNXe Series - Total Value Pack, Standard, 1 Licence, En
-
EMC VNXe Series - Total Value Pack Full 1 license(s) English
:
EMC VNXe Series: An affordable unified storage platform for smaller businesses. The VNXe Series gives you automated, application-ready storage with solution-focused software that’s easy to manage, provision, and protect.
INTUITIVE
Provision hundreds of Exchange mailboxes in just a few clicks. With integrated support, you’ll diagnose issues automatically and resolve them quickly and efficiently.
OPTIMIZED
Optimized for virtual applications with VMware and Hyper-V integration. Wizards make deployment easy – you’ll provision a 1 TB VMware datastore in less than 10 minutes.
UNIFIED
A single platform for file and block data services. Unisphere Remote provides centralized monitoring of over 1000 VNXe systems deployed in remote and branch offices.
SMALL FOOTPRINT
Ideal for smaller businesses and remote/branch offices with 2U and 3U sizes. With real-world configurations starting under $10K, your acquisition costs are low. -
Short summary description EMC VNXe Series - Total Value Pack Full 1 license(s) English
:
EMC VNXe Series - Total Value Pack, 1 license(s), Full
-
Long summary description EMC VNXe Series - Total Value Pack Full 1 license(s) English
:
EMC VNXe Series - Total Value Pack. License quantity: 1 license(s), License type: Full
License | |
---|---|
License type | Full |
License quantity | 1 license(s) |
Language version | English |
Software | |
---|---|
Windows operating systems supported | |
Mac operating systems supported |